J. D. Gould Company, Inc. Piston Pilot Valve Type A Series

Description
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector, Bodies are globe style, sand cast in bronze and rated to 400 psi.
Description
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector, Bodies are globe style, sand cast in bronze and rated to 400 psi.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type A Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type A Series
Piston Pilot Valve Type A Series
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector, Bodies are globe style, sand cast in bronze and rated to 400 psi.

2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector, Bodies are globe style, sand cast in bronze and rated to 400 psi.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type A Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010466-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010014+AWD - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP-049-CPVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details