J. D. Gould Company, Inc. Specialty Valve Type G-9 Series

Description
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.
Description
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

Suppliers

Company
Product
Description
Supplier Links
Specialty Valve - Type G-9 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Specialty Valve
Type G-9 Series
Specialty Valve Type G-9 Series
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type G-9 Series
Product Name Specialty Valve
Valve Type Cryogenic; Solenoid
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Valve Size 0.12 to 3.00 inch (3.17 to 76.20 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007327-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
10mm PICOSOL - 11-211P601-H1+1311+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - BP-049-SS-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details