J. D. Gould Company, Inc. Bronze Valve Type DST Series

Description
2-Way - Cast Bronze Bodies - Packless, Temperature: -420°F min to 450°F max fluid, For: General Service air-inert gases-water-oil-stea m, Bodies are globe style, sand cast in bronze and rated to 400 psi. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.
Description
2-Way - Cast Bronze Bodies - Packless, Temperature: -420°F min to 450°F max fluid, For: General Service air-inert gases-water-oil-stea m, Bodies are globe style, sand cast in bronze and rated to 400 psi. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

Suppliers

Company
Product
Description
Supplier Links
Bronze Valve - Type DST Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Bronze Valve
Type DST Series
Bronze Valve Type DST Series
2-Way - Cast Bronze Bodies - Packless, Temperature: -420°F min to 450°F max fluid, For: General Service air-inert gases-water-oil-stea m, Bodies are globe style, sand cast in bronze and rated to 400 psi. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

2-Way - Cast Bronze Bodies - Packless, Temperature: -420°F min to 450°F max fluid, For: General Service air-inert gases-water-oil-steam, Bodies are globe style, sand cast in bronze and rated to 400 psi. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type DST Series
Product Name Bronze Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water
Valve Size 0.75 to 2.00 inch (19.05 to 50.80 mm)
Maximum Pressure 700.00 psi (493 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121612010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
Pneumatically Actuated Brass Ball Valve - PHG - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Potable Water
View Details
Manifold Mount Single Stage High Flow Diaphragm Regulator - PRDHF8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details