J. D. Gould Company, Inc. Direct Acting Valve Type GRX Series

Description
2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 316 SS with a 316 SS Tube welded to both the body and the 316 SS Tube Plug.
Description
2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 316 SS with a 316 SS Tube welded to both the body and the 316 SS Tube Plug.

Suppliers

Company
Product
Description
Supplier Links
Direct Acting Valve - Type GRX Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Direct Acting Valve
Type GRX Series
Direct Acting Valve Type GRX Series
2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 316 SS with a 316 SS Tube welded to both the body and the 316 SS Tube Plug.

2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 316 SS with a 316 SS Tube welded to both the body and the 316 SS Tube Plug.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type GRX Series
Product Name Direct Acting Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.38 inch (3.17 to 9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008918-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
10mm PICOSOL - 11-311PI011H1+6111+AZR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
VALVES - BP-038-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details