J. D. Gould Company, Inc. Bronze Valve Type BS Series

Description
2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in bronze, and rated to 1200 psi. 303 SS Adjustment Control Stems are sealed with graphite packing. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 316 or 302 SS.
Description
2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in bronze, and rated to 1200 psi. 303 SS Adjustment Control Stems are sealed with graphite packing. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 316 or 302 SS.

Suppliers

Company
Product
Description
Supplier Links
Bronze Valve - Type BS Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Bronze Valve
Type BS Series
Bronze Valve Type BS Series
2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in bronze, and rated to 1200 psi. 303 SS Adjustment Control Stems are sealed with graphite packing. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 316 or 302 SS.

2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in bronze, and rated to 1200 psi. 303 SS Adjustment Control Stems are sealed with graphite packing. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 316 or 302 SS.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type BS Series
Product Name Bronze Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
VALVES - BP-038-SS-T-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Insert Wafer Check Valves - DFT® FBC™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details