J. D. Gould Company, Inc. Direct Acting Valve Type KD Series

Description
2-Way - Cast CF8M Bodies - Packless, Normally Closed - Full Port, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Lift Assemblies are a 416 SS Armature connected to the 303 SS Valve Head with a 303 SS Post, held by 316 SS Pins. Valve Head O-rings are Teflon
Description
2-Way - Cast CF8M Bodies - Packless, Normally Closed - Full Port, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Lift Assemblies are a 416 SS Armature connected to the 303 SS Valve Head with a 303 SS Post, held by 316 SS Pins. Valve Head O-rings are Teflon

Suppliers

Company
Product
Description
Supplier Links
Indianapolis, IN, USA
Direct Acting Valve
Type KD Series
Direct Acting Valve Type KD Series
2-Way - Cast CF8M Bodies - Packless, Normally Closed - Full Port, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Lift Assemblies are a 416 SS Armature connected to the 303 SS Valve Head with a 303 SS Post, held by 316 SS Pins. Valve Head O-rings are Teflon

2-Way - Cast CF8M Bodies - Packless, Normally Closed - Full Port, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Lift Assemblies are a 416 SS Armature connected to the 303 SS Valve Head with a 303 SS Post, held by 316 SS Pins. Valve Head O-rings are Teflon

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type KD Series
Product Name Direct Acting Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 1.00 inch (3.17 to 25.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1233010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317868 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details