J. D. Gould Company, Inc. Stainless Steel Valve Type KST Series

Description
2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, For: General Service air-water-steam-iner t gases- corrosive fluids, Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Piston Assemblies contain 303 SS SeatScrews in the 303 SS Piston with Filled Teflon™ Piston Rings and 316 SS Expanders. Teflon™ Seat Discs held in place by 303 SS DiscScrews or CF8M GuideNuts. Piston Springs are 316 SS.
Description
2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, For: General Service air-water-steam-iner t gases- corrosive fluids, Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Piston Assemblies contain 303 SS SeatScrews in the 303 SS Piston with Filled Teflon™ Piston Rings and 316 SS Expanders. Teflon™ Seat Discs held in place by 303 SS DiscScrews or CF8M GuideNuts. Piston Springs are 316 SS.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Valve - Type KST Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Stainless Steel Valve
Type KST Series
Stainless Steel Valve Type KST Series
2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, For: General Service air-water-steam-iner t gases- corrosive fluids, Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Piston Assemblies contain 303 SS SeatScrews in the 303 SS Piston with Filled Teflon™ Piston Rings and 316 SS Expanders. Teflon™ Seat Discs held in place by 303 SS DiscScrews or CF8M GuideNuts. Piston Springs are 316 SS.

2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, For: General Service air-water-steam-inert gases- corrosive fluids, Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Piston Assemblies contain 303 SS SeatScrews in the 303 SS Piston with Filled Teflon™ Piston Rings and 316 SS Expanders. Teflon™ Seat Discs held in place by 303 SS DiscScrews or CF8M GuideNuts. Piston Springs are 316 SS.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type KST Series
Product Name Stainless Steel Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Steam
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Maximum Pressure 700.00 psi (493 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Low Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
250 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369066 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details