J. D. Gould Company, Inc. Piston Pilot Valve Type KRX Series

Description
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.
Description
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type KRX Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type KRX Series
Piston Pilot Valve Type KRX Series
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type KRX Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Swing Check Valves Spring Assist - 120563060 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 6.00 inch (152.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details