J. D. Gould Company, Inc. Direct Acting Valve Type B3-21 Series

Description
2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet Assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.
Description
2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet Assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.

Suppliers

Company
Product
Description
Supplier Links
Direct Acting Valve - Type B3-21 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Direct Acting Valve
Type B3-21 Series
Direct Acting Valve Type B3-21 Series
2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet Assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.

2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet Assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type B3-21 Series
Product Name Direct Acting Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.38 inch (3.17 to 9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1227005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303020 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details
Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details