J. D. Gould Company, Inc. Direct Acting Valve Type GRX-1 Series

Description
2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 316 SS with a 316 SS Tube welded to both the body and the 316 SS Tube Plug.
Description
2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 316 SS with a 316 SS Tube welded to both the body and the 316 SS Tube Plug.

Suppliers

Company
Product
Description
Supplier Links
Direct Acting Valve - Type GRX-1 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Direct Acting Valve
Type GRX-1 Series
Direct Acting Valve Type GRX-1 Series
2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 316 SS with a 316 SS Tube welded to both the body and the 316 SS Tube Plug.

2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 316 SS with a 316 SS Tube welded to both the body and the 316 SS Tube Plug.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type GRX-1 Series
Product Name Direct Acting Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 0.38 inch (3.17 to 9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1216012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.25 inch (31.75 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flow Control Valve - JFC-5K - Clippard
Specs
Valve Type Angle; Needle
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air
View Details