J. D. Gould Company, Inc. Bronze Valve Type M4-3 Series

Description
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Buna Seat Discs are held in place by brass or bronze GuideNuts. Piston Springs are 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.
Description
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Buna Seat Discs are held in place by brass or bronze GuideNuts. Piston Springs are 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Suppliers

Company
Product
Description
Supplier Links
Bronze Valve - Type M4-3 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Bronze Valve
Type M4-3 Series
Bronze Valve Type M4-3 Series
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Buna Seat Discs are held in place by brass or bronze GuideNuts. Piston Springs are 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Buna Seat Discs are held in place by brass or bronze GuideNuts. Piston Springs are 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type M4-3 Series
Product Name Bronze Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PP-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1213020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 2.00 inch (50.80 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details