J. D. Gould Company, Inc. Piston Pilot Valve Type D Series

Description
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.
Description
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type D Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type D Series
Piston Pilot Valve Type D Series
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.

2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type D Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.75 to 2.00 inch (19.05 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121467040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 3.94 inch (100.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369084 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - EVS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details