J. D. Gould Company, Inc. Bronze Valve Type AST Series

Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place with brass DiscScrews. Piston Springs are 316 or 302 SS.
Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place with brass DiscScrews. Piston Springs are 316 or 302 SS.

Suppliers

Company
Product
Description
Supplier Links
Bronze Valve - Type AST Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Bronze Valve
Type AST Series
Bronze Valve Type AST Series
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place with brass DiscScrews. Piston Springs are 316 or 302 SS.

2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place with brass DiscScrews. Piston Springs are 316 or 302 SS.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type AST Series
Product Name Bronze Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details