J. D. Gould Company, Inc. Stainless Steel Valve Type GRX-57 Series

Description
2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.
Description
2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.

Suppliers

Company
Product
Description
Supplier Links
Indianapolis, IN, USA
Stainless Steel Valve
Type GRX-57 Series
Stainless Steel Valve Type GRX-57 Series
2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.

2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type GRX-57 Series
Product Name Stainless Steel Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 3.00 inch (3.17 to 76.20 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010880-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details