J. D. Gould Company, Inc. Piston Pilot Valve Type AR Series

Description
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector, Bodies are globe style, sand cast in bronze and rated to 400 psi.
Description
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector, Bodies are globe style, sand cast in bronze and rated to 400 psi.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type AR Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type AR Series
Piston Pilot Valve Type AR Series
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector, Bodies are globe style, sand cast in bronze and rated to 400 psi.

2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector, Bodies are globe style, sand cast in bronze and rated to 400 psi.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type AR Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1231012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305599 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details