J. D. Gould Company, Inc. Bronze Valve Type Q-9 Series

Description
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.
Description
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Suppliers

Company
Product
Description
Supplier Links
Bronze Valve - Type Q-9 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Bronze Valve
Type Q-9 Series
Bronze Valve Type Q-9 Series
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type Q-9 Series
Product Name Bronze Valve
Valve Type Cryogenic; Solenoid
Primary Material Brass / Bronze
Media Gas; Air; Compressed Air
Valve Size 0.12 to 3.00 inch (3.17 to 76.20 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Gear - 113781080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 8.00 inch (203.20 mm)
Actuation Manual
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369013 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 16.14 inch (410.00 mm)
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details