J. D. Gould Company, Inc. Specialty Valve Type F-9 Series

Description
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.
Description
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

Suppliers

Company
Product
Description
Supplier Links
Specialty Valve - Type F-9 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Specialty Valve
Type F-9 Series
Specialty Valve Type F-9 Series
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type F-9 Series
Product Name Specialty Valve
Valve Type Cryogenic; Solenoid
Primary Material Brass / Bronze
Media Gas; Air; Compressed Air
Valve Size 0.12 to 3.00 inch (3.17 to 76.20 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details