J. D. Gould Company, Inc. Piston Pilot Valve Type DHP Series

Description
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.
Description
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type DHP Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type DHP Series
Piston Pilot Valve Type DHP Series
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.

2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type DHP Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water
Valve Size 0.75 to 2.00 inch (19.05 to 50.80 mm)
Maximum Pressure 1200.00 psi (845 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121528005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details