J. D. Gould Company, Inc. Piston Pilot Valve Type KX Series

Description
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.
Description
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type KX Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type KX Series
Piston Pilot Valve Type KX Series
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type KX Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
APCO Swing Check Valves (CVS-250) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details
FAIRCHILD - Pressure Regulators, M1600A -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details