J. D. Gould Company, Inc. Datasheets for Gas Valves

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more

Product Name Notes
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Class F or...
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Mounting: Install in horizontal line with coil upright and on top. UL Listed in some configurations.
2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, Pressure: 5 psi differential minimum to 150 psi maximum, Bonnet Assemblies are 304 SS Tubes...
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in...