J. D. Gould Company, Inc. Stainless Steel Valve Type GR Series

Description
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 303 SS with a 304 SS Tube welded to both the body and the 303 SS Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.
Description
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 303 SS with a 304 SS Tube welded to both the body and the 303 SS Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Valve - Type GR Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Stainless Steel Valve
Type GR Series
Stainless Steel Valve Type GR Series
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 303 SS with a 304 SS Tube welded to both the body and the 303 SS Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 303 SS with a 304 SS Tube welded to both the body and the 303 SS Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type GR Series
Product Name Stainless Steel Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.38 inch (3.17 to 9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1214040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 4.00 inch (101.60 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543095 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - EHS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details