J. D. Gould Company, Inc. Bronze Valve Type D-57 Series

Description
2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.
Description
2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.

Suppliers

Company
Product
Description
Supplier Links
Indianapolis, IN, USA
Bronze Valve
Type D-57 Series
Bronze Valve Type D-57 Series
2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.

2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type D-57 Series
Product Name Bronze Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 3.00 inch (3.17 to 76.20 mm)
Maximum Pressure 1200.00 psi (845 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve True Union - 1164012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369087 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details