J. D. Gould Company, Inc. Direct Acting Valve Type QD Series

Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.
Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.

Suppliers

Company
Product
Description
Supplier Links
Direct Acting Valve - Type QD Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Direct Acting Valve
Type QD Series
Direct Acting Valve Type QD Series
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.

2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type QD Series
Product Name Direct Acting Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 1.00 inch (3.17 to 25.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
187 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543041 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details