J. D. Gould Company, Inc. Piston Pilot Valve Type B Series

Description
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.
Description
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type B Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type B Series
Piston Pilot Valve Type B Series
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type B Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Lever - 113776030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15E-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details