J. D. Gould Company, Inc. Piston Pilot Valve Type Q-3 Series

Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.
Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type Q-3 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type Q-3 Series
Piston Pilot Valve Type Q-3 Series
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type Q-3 Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Type 21 Ball Valve - 1067015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543044 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details