J. D. Gould Company, Inc. Direct Acting Valve Type G Series

Description
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 303 SS with a 304 SS Tube welded to both the body and the 303 SS Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.
Description
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 303 SS with a 304 SS Tube welded to both the body and the 303 SS Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

Suppliers

Company
Product
Description
Supplier Links
Direct Acting Valve - Type G Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Direct Acting Valve
Type G Series
Direct Acting Valve Type G Series
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 303 SS with a 304 SS Tube welded to both the body and the 303 SS Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 303 SS with a 304 SS Tube welded to both the body and the 303 SS Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type G Series
Product Name Direct Acting Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.38 inch (3.17 to 9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719100 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 9.84 inch (250.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details