2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet Assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.
| J. D. Gould Company, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Type BH-19 Series |
| Product Name | Direct Acting Valve |
| Valve Type | Solenoid |
| Primary Material | Brass / Bronze |
| Media | Steam |
| Valve Size | 0.12 to 0.38 inch (3.17 to 9.52 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |