J. D. Gould Company, Inc. Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester...
2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil...
2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on...
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrews in...
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of...
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass...
2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid,...
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston...
2-Way - Cast Bronze Bodies - Packless, Temperature: -420°F min to 450°F max fluid, For: General Service air-inert gases-water-oil-stea m, Bodies are globe style, sand cast in bronze and rated...
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus...
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof,...
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet...
2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in...
2-Way - Cast CF8M Bodies - Packless, Normally Closed - Full Port, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof,...
2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, For: General Service air-water-steam-iner t gases- corrosive fluids, Bonnet assemblies are 304 SS tubes welded...
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are...
2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N...