J. D. Gould Company, Inc. Bronze Valve Type QD-1 Series

Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.
Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.

Suppliers

Company
Product
Description
Supplier Links
Bronze Valve - Type QD-1 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Bronze Valve
Type QD-1 Series
Bronze Valve Type QD-1 Series
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.

2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type QD-1 Series
Product Name Bronze Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 1.00 inch (3.17 to 25.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007281-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
22mm INTERSOL - 09-321I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
VALVES - BP-049-PP-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details