J. D. Gould Company, Inc. Piston Pilot Valve Type M-3 Series

Description
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Buna Seat Discs are held in place by brass or bronze GuideNuts. Piston Springs are 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.
Description
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Buna Seat Discs are held in place by brass or bronze GuideNuts. Piston Springs are 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type M-3 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type M-3 Series
Piston Pilot Valve Type M-3 Series
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Buna Seat Discs are held in place by brass or bronze GuideNuts. Piston Springs are 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Buna Seat Discs are held in place by brass or bronze GuideNuts. Piston Springs are 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type M-3 Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Lever - 113776080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 8.00 inch (203.20 mm)
Actuation Manual
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514662 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
3-Way High-Pressure Valve - VZE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details