J. D. Gould Company, Inc. Stainless Steel Valve Type K-9 Series

Description
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.
Description
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Valve - Type K-9 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Stainless Steel Valve
Type K-9 Series
Stainless Steel Valve Type K-9 Series
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type K-9 Series
Product Name Stainless Steel Valve
Valve Type Cryogenic; Solenoid
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Valve Size 0.12 to 3.00 inch (3.17 to 76.20 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Type 21 Ball Valve - 1067010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Electronic Latching Valve - ETLE*-*M - Clippard
Specs
Primary Material Brass / Bronze; Stainless Steel
Media Air; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MNE-42-CP100 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.25 inch (6.35 mm)
View Details