J. D. Gould Company, Inc. Bronze Valve Type BST Series

Description
2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in bronze, and rated to 1200 psi. 303 SS Adjustment Control Stems are sealed with graphite packing. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 316 or 302 SS.
Description
2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in bronze, and rated to 1200 psi. 303 SS Adjustment Control Stems are sealed with graphite packing. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 316 or 302 SS.

Suppliers

Company
Product
Description
Supplier Links
Bronze Valve - Type BST Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Bronze Valve
Type BST Series
Bronze Valve Type BST Series
2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in bronze, and rated to 1200 psi. 303 SS Adjustment Control Stems are sealed with graphite packing. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 316 or 302 SS.

2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in bronze, and rated to 1200 psi. 303 SS Adjustment Control Stems are sealed with graphite packing. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 316 or 302 SS.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type BST Series
Product Name Bronze Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 700.00 psi (493 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121608025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546108 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 5.31 inch (135.00 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P3S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil, food and beverage and severe service; Air; Compressed Air; Chemical
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details