J. D. Gould Company, Inc. Specialty Valve Type GR-57 Series

Description
2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.
Description
2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.

Suppliers

Company
Product
Description
Supplier Links
Indianapolis, IN, USA
Specialty Valve
Type GR-57 Series
Specialty Valve Type GR-57 Series
2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.

2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, 316 SS expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 302 SS.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type GR-57 Series
Product Name Specialty Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 3.00 inch (3.17 to 76.20 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123721015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317825 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.27 inch (210.00 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details