J. D. Gould Company, Inc. Piston Pilot Valve Type BHP Series

Description
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.
Description
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type BHP Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type BHP Series
Piston Pilot Valve Type BHP Series
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type BHP Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 1200.00 psi (845 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008698-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Mechanical Valves, SPR08(mech) -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 102.00
View Details
Full Port Brass Ball Valve - 171L-3 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details