J. D. Gould Company, Inc. Piston Pilot Valve Type K Series

Description
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.
Description
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type K Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type K Series
Piston Pilot Valve Type K Series
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Pilot assemblies are 416 SS Armature with a 316 SS Pilot Point and 316 SS pins.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type K Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm MINISOL - 09-211-105-20 ELC VME+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Air solenoid valve - CPE18-M3H-5J-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details