J. D. Gould Company, Inc. Specialty Valve Type AR-9 Series

Description
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.
Description
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

Suppliers

Company
Product
Description
Supplier Links
Specialty Valve - Type AR-9 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Specialty Valve
Type AR-9 Series
Specialty Valve Type AR-9 Series
2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type AR-9 Series
Product Name Specialty Valve
Valve Type Cryogenic; Solenoid
Primary Material Brass / Bronze
Media Gas; Air; Compressed Air
Valve Size 0.12 to 3.00 inch (3.17 to 76.20 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1217030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369109 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - E5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Wastewater; Gas; Natural Gas; Hydraulic; Corrosive fluids; Air; Compressed Air; Chemical
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details