NationSkander California Corporation 51100 Thrust Bearing 10x24x9 Thrust Bearings Kit7593

Description
51100 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 10mm x 24mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51100 Ball Bearing Type: Thrust Ball Bearing Dimensions: 10mm x 24mm x 9mm/Metric Size: 10 x 24 x 9 mm ID (inner diameter)/Bore:10 mm OD (outer diameter):24 mm Width/Height/thickne ss: 9mm Quantity: One Bearing Dynamic load rating Ca: 10,000 N Static load rating Coa: 14,000 N Limiting Speed: Grease Lubrication: 6,800 RPM Oil Lubrication: 10,000 RPM
Description
51100 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 10mm x 24mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51100 Ball Bearing Type: Thrust Ball Bearing Dimensions: 10mm x 24mm x 9mm/Metric Size: 10 x 24 x 9 mm ID (inner diameter)/Bore:10 mm OD (outer diameter):24 mm Width/Height/thickne ss: 9mm Quantity: One Bearing Dynamic load rating Ca: 10,000 N Static load rating Coa: 14,000 N Limiting Speed: Grease Lubrication: 6,800 RPM Oil Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
51100 Thrust Bearing 10x24x9 Thrust Bearings - Kit7593 - NationSkander California Corporation
Anaheim, CA, USA
51100 Thrust Bearing 10x24x9 Thrust Bearings
Kit7593
51100 Thrust Bearing 10x24x9 Thrust Bearings Kit7593
51100 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 10mm x 24mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51100 Ball Bearing Type: Thrust Ball Bearing Dimensions: 10mm x 24mm x 9mm/Metric Size: 10 x 24 x 9 mm ID (inner diameter)/Bore:10 mm OD (outer diameter):24 mm Width/Height/thickne ss: 9mm Quantity: One Bearing Dynamic load rating Ca: 10,000 N Static load rating Coa: 14,000 N Limiting Speed: Grease Lubrication: 6,800 RPM Oil Lubrication: 10,000 RPM

51100 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 10mm x 24mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51100 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 10mm x 24mm x 9mm/Metric
  • Size: 10 x 24 x 9 mm
  • ID (inner diameter)/Bore:10 mm
  • OD (outer diameter):24 mm
  • Width/Height/thickness: 9mm
  • Quantity: One Bearing
  • Dynamic load rating Ca: 10,000 N
  • Static load rating Coa: 14,000 N
  • Limiting Speed:
    • Grease Lubrication: 6,800 RPM
    • Oil Lubrication: 10,000 RPM
Supplier's Site
51100 Thrust Bearing 10x24x9 Thrust Bearings - Kit7593 - NationSkander California Corporation
Anaheim, CA, USA
51100 Thrust Bearing 10x24x9 Thrust Bearings
Kit7593
51100 Thrust Bearing 10x24x9 Thrust Bearings Kit7593
51100 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 10mm x 24mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51100 Ball Bearing Type: Thrust Ball Bearing Dimensions: 10mm x 24mm x 9mm/Metric Size: 10 x 24 x 9 mm ID (inner diameter)/Bore:10 mm OD (outer diameter):24 mm Width/Height/thickne ss: 9mm Quantity: One Bearing Dynamic load rating Ca: 10,000 N Static load rating Coa: 14,000 N Limiting Speed: Grease Lubrication: 6,800 RPM Oil Lubrication: 10,000 RPM

51100 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 10mm x 24mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51100 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 10mm x 24mm x 9mm/Metric
  • Size: 10 x 24 x 9 mm
  • ID (inner diameter)/Bore:10 mm
  • OD (outer diameter):24 mm
  • Width/Height/thickness: 9mm
  • Quantity: One Bearing
  • Dynamic load rating Ca: 10,000 N
  • Static load rating Coa: 14,000 N
  • Limiting Speed:
    • Grease Lubrication: 6,800 RPM
    • Oil Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7593
Product Name 51100 Thrust Bearing 10x24x9 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3712G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details