NationSkander California Corporation 29440E Nachi Spherical Thrust Bearing Kit10770

Description
29440E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29440E inner diameter is 200mm, the 29440E outer diameter is 400mm and the 29440E width is 122mm. Item: 29440E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 200mm x 400mm x 122mm/Metric ID (inner diameter)/Bore: 200mm OD (outer diameter): 400mm Width/Height/thickne ss: 122mm Size: 200 x 400 x 112 mm Quantity: One Bearing Dynamic load rating Cr: 2,350,000 N Static load rating Cor: 8,450,000 N Limiting Speed: Oil Lubrication: 740 RPM
Description
29440E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29440E inner diameter is 200mm, the 29440E outer diameter is 400mm and the 29440E width is 122mm. Item: 29440E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 200mm x 400mm x 122mm/Metric ID (inner diameter)/Bore: 200mm OD (outer diameter): 400mm Width/Height/thickne ss: 122mm Size: 200 x 400 x 112 mm Quantity: One Bearing Dynamic load rating Cr: 2,350,000 N Static load rating Cor: 8,450,000 N Limiting Speed: Oil Lubrication: 740 RPM

Suppliers

Company
Product
Description
Supplier Links
29440E Nachi Spherical Thrust Bearing - Kit10770 - NationSkander California Corporation
Anaheim, CA, USA
29440E Nachi Spherical Thrust Bearing
Kit10770
29440E Nachi Spherical Thrust Bearing Kit10770
29440E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29440E inner diameter is 200mm, the 29440E outer diameter is 400mm and the 29440E width is 122mm. Item: 29440E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 200mm x 400mm x 122mm/Metric ID (inner diameter)/Bore: 200mm OD (outer diameter): 400mm Width/Height/thickne ss: 122mm Size: 200 x 400 x 112 mm Quantity: One Bearing Dynamic load rating Cr: 2,350,000 N Static load rating Cor: 8,450,000 N Limiting Speed: Oil Lubrication: 740 RPM

29440E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29440E inner diameter is 200mm, the 29440E outer diameter is 400mm and the 29440E width is 122mm.

  • Item: 29440E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 200mm x 400mm x 122mm/Metric
  • ID (inner diameter)/Bore: 200mm
  • OD (outer diameter): 400mm
  • Width/Height/thickness: 122mm
  • Size: 200 x 400 x 112 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,350,000 N
  • Static load rating Cor: 8,450,000 N
  • Limiting Speed:
    • Oil Lubrication: 740 RPM
Supplier's Site
29440E Nachi Spherical Thrust Bearing - Kit10770 - NationSkander California Corporation
Anaheim, CA, USA
29440E Nachi Spherical Thrust Bearing
Kit10770
29440E Nachi Spherical Thrust Bearing Kit10770
29440E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29440E inner diameter is 200mm, the 29440E outer diameter is 400mm and the 29440E width is 122mm. Item: 29440E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 200mm x 400mm x 122mm/Metric ID (inner diameter)/Bore: 200mm OD (outer diameter): 400mm Width/Height/thickne ss: 122mm Size: 200 x 400 x 112 mm Quantity: One Bearing Dynamic load rating Cr: 2,350,000 N Static load rating Cor: 8,450,000 N Limiting Speed: Oil Lubrication: 740 RPM

29440E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29440E inner diameter is 200mm, the 29440E outer diameter is 400mm and the 29440E width is 122mm.

  • Item: 29440E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 200mm x 400mm x 122mm/Metric
  • ID (inner diameter)/Bore: 200mm
  • OD (outer diameter): 400mm
  • Width/Height/thickness: 122mm
  • Size: 200 x 400 x 112 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,350,000 N
  • Static load rating Cor: 8,450,000 N
  • Limiting Speed:
    • Oil Lubrication: 740 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10770
Product Name 29440E Nachi Spherical Thrust Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details