NationSkander California Corporation 51205 Thrust Bearing 25x47x15 Thrust Bearings Kit7073

Description
51205 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 47mm x 15mm.51205 Thrust ball bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51205 Ball Bearing Type: Thrust Ball Bearing Size: 25mm x 47mm x 15mm Quantity: One Bearing Dynamic load rating Cr: 27,800 N Static load rating Cor: 50,500 N Limiting Speed: Grease Lubrication: 3,700 RPM Oil Lubrication: 5,600 RPM
Description
51205 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 47mm x 15mm.51205 Thrust ball bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51205 Ball Bearing Type: Thrust Ball Bearing Size: 25mm x 47mm x 15mm Quantity: One Bearing Dynamic load rating Cr: 27,800 N Static load rating Cor: 50,500 N Limiting Speed: Grease Lubrication: 3,700 RPM Oil Lubrication: 5,600 RPM

Suppliers

Company
Product
Description
Supplier Links
51205 Thrust Bearing 25x47x15 Thrust Bearings - Kit7073 - NationSkander California Corporation
Anaheim, CA, USA
51205 Thrust Bearing 25x47x15 Thrust Bearings
Kit7073
51205 Thrust Bearing 25x47x15 Thrust Bearings Kit7073
51205 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 47mm x 15mm.51205 Thrust ball bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51205 Ball Bearing Type: Thrust Ball Bearing Size: 25mm x 47mm x 15mm Quantity: One Bearing Dynamic load rating Cr: 27,800 N Static load rating Cor: 50,500 N Limiting Speed: Grease Lubrication: 3,700 RPM Oil Lubrication: 5,600 RPM

51205 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 47mm x 15mm.51205 Thrust ball bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51205 Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 25mm x 47mm x 15mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 27,800 N
  • Static load rating Cor: 50,500 N
  • Limiting Speed:
    • Grease Lubrication: 3,700 RPM
    • Oil Lubrication: 5,600 RPM
Supplier's Site
51205 Thrust Bearing 25x47x15 Thrust Bearings - Kit7073 - NationSkander California Corporation
Anaheim, CA, USA
51205 Thrust Bearing 25x47x15 Thrust Bearings
Kit7073
51205 Thrust Bearing 25x47x15 Thrust Bearings Kit7073
51205 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 47mm x 15mm.51205 Thrust ball bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51205 Ball Bearing Type: Thrust Ball Bearing Size: 25mm x 47mm x 15mm Quantity: One Bearing Dynamic load rating Cr: 27,800 N Static load rating Cor: 50,500 N Limiting Speed: Grease Lubrication: 3,700 RPM Oil Lubrication: 5,600 RPM

51205 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 47mm x 15mm.51205 Thrust ball bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51205 Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 25mm x 47mm x 15mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 27,800 N
  • Static load rating Cor: 50,500 N
  • Limiting Speed:
    • Grease Lubrication: 3,700 RPM
    • Oil Lubrication: 5,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit7073
Product Name 51205 Thrust Bearing 25x47x15 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
Ball Bearings - 2612680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details