NationSkander California Corporation 29334E Nachi Spherical Thrust Bearing Kit10763

Description
29334E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29334E inner diameter is 160mm, the 29334E outer diameter is 320mm and the 29334E width is 95mm. Item: 29334E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 170mm x 280mm x 67mm/Metric ID (inner diameter)/Bore: 170mm OD (outer diameter): 280mm Width/Height/thickne ss: 67mm Size: 170 x 280 x 67 mm Quantity: One Bearing Dynamic load rating Cr: 900,000 N Static load rating Cor: 3,550,000 N Limiting Speed: Oil Lubrication: 1,400 RPM
Description
29334E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29334E inner diameter is 160mm, the 29334E outer diameter is 320mm and the 29334E width is 95mm. Item: 29334E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 170mm x 280mm x 67mm/Metric ID (inner diameter)/Bore: 170mm OD (outer diameter): 280mm Width/Height/thickne ss: 67mm Size: 170 x 280 x 67 mm Quantity: One Bearing Dynamic load rating Cr: 900,000 N Static load rating Cor: 3,550,000 N Limiting Speed: Oil Lubrication: 1,400 RPM

Suppliers

Company
Product
Description
Supplier Links
29334E Nachi Spherical Thrust Bearing - Kit10763 - NationSkander California Corporation
Anaheim, CA, USA
29334E Nachi Spherical Thrust Bearing
Kit10763
29334E Nachi Spherical Thrust Bearing Kit10763
29334E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29334E inner diameter is 160mm, the 29334E outer diameter is 320mm and the 29334E width is 95mm. Item: 29334E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 170mm x 280mm x 67mm/Metric ID (inner diameter)/Bore: 170mm OD (outer diameter): 280mm Width/Height/thickne ss: 67mm Size: 170 x 280 x 67 mm Quantity: One Bearing Dynamic load rating Cr: 900,000 N Static load rating Cor: 3,550,000 N Limiting Speed: Oil Lubrication: 1,400 RPM

29334E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29334E inner diameter is 160mm, the 29334E outer diameter is 320mm and the 29334E width is 95mm.

  • Item: 29334E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 170mm x 280mm x 67mm/Metric
  • ID (inner diameter)/Bore: 170mm
  • OD (outer diameter): 280mm
  • Width/Height/thickness: 67mm
  • Size: 170 x 280 x 67 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 900,000 N
  • Static load rating Cor: 3,550,000 N
  • Limiting Speed:
    • Oil Lubrication: 1,400 RPM
Supplier's Site
29334E Nachi Spherical Thrust Bearing - Kit10763 - NationSkander California Corporation
Anaheim, CA, USA
29334E Nachi Spherical Thrust Bearing
Kit10763
29334E Nachi Spherical Thrust Bearing Kit10763
29334E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29334E inner diameter is 160mm, the 29334E outer diameter is 320mm and the 29334E width is 95mm. Item: 29334E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 170mm x 280mm x 67mm/Metric ID (inner diameter)/Bore: 170mm OD (outer diameter): 280mm Width/Height/thickne ss: 67mm Size: 170 x 280 x 67 mm Quantity: One Bearing Dynamic load rating Cr: 900,000 N Static load rating Cor: 3,550,000 N Limiting Speed: Oil Lubrication: 1,400 RPM

29334E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29334E inner diameter is 160mm, the 29334E outer diameter is 320mm and the 29334E width is 95mm.

  • Item: 29334E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 170mm x 280mm x 67mm/Metric
  • ID (inner diameter)/Bore: 170mm
  • OD (outer diameter): 280mm
  • Width/Height/thickness: 67mm
  • Size: 170 x 280 x 67 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 900,000 N
  • Static load rating Cor: 3,550,000 N
  • Limiting Speed:
    • Oil Lubrication: 1,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10763
Product Name 29334E Nachi Spherical Thrust Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS2512G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details