NationSkander California Corporation 29348E Nachi Spherical Thrust Bearing Kit10773

Description
29348E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29348E inner diameter is 240mm, the 29348E outer diameter is 380mm and the 29348E width is 85mm. Item: 29348E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 240mm x 380mm x 85mm/Metric ID (inner diameter)/Bore: 240mm OD (outer diameter): 380mm Width/Height/thickne ss: 85mm Size: 240 x 380 x 85 mm Quantity: One Bearing Dynamic load rating Cr: 1,410,000 N Static load rating Cor: 5,850,000 N Limiting Speed: Oil Lubrication: 980 RPM
Description
29348E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29348E inner diameter is 240mm, the 29348E outer diameter is 380mm and the 29348E width is 85mm. Item: 29348E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 240mm x 380mm x 85mm/Metric ID (inner diameter)/Bore: 240mm OD (outer diameter): 380mm Width/Height/thickne ss: 85mm Size: 240 x 380 x 85 mm Quantity: One Bearing Dynamic load rating Cr: 1,410,000 N Static load rating Cor: 5,850,000 N Limiting Speed: Oil Lubrication: 980 RPM

Suppliers

Company
Product
Description
Supplier Links
29348E Nachi Spherical Thrust Bearing - Kit10773 - NationSkander California Corporation
Anaheim, CA, USA
29348E Nachi Spherical Thrust Bearing
Kit10773
29348E Nachi Spherical Thrust Bearing Kit10773
29348E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29348E inner diameter is 240mm, the 29348E outer diameter is 380mm and the 29348E width is 85mm. Item: 29348E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 240mm x 380mm x 85mm/Metric ID (inner diameter)/Bore: 240mm OD (outer diameter): 380mm Width/Height/thickne ss: 85mm Size: 240 x 380 x 85 mm Quantity: One Bearing Dynamic load rating Cr: 1,410,000 N Static load rating Cor: 5,850,000 N Limiting Speed: Oil Lubrication: 980 RPM

29348E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29348E inner diameter is 240mm, the 29348E outer diameter is 380mm and the 29348E width is 85mm.

  • Item: 29348E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 240mm x 380mm x 85mm/Metric
  • ID (inner diameter)/Bore: 240mm
  • OD (outer diameter): 380mm
  • Width/Height/thickness: 85mm
  • Size: 240 x 380 x 85 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,410,000 N
  • Static load rating Cor: 5,850,000 N
  • Limiting Speed:
    • Oil Lubrication: 980 RPM
Supplier's Site
29348E Nachi Spherical Thrust Bearing - Kit10773 - NationSkander California Corporation
Anaheim, CA, USA
29348E Nachi Spherical Thrust Bearing
Kit10773
29348E Nachi Spherical Thrust Bearing Kit10773
29348E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29348E inner diameter is 240mm, the 29348E outer diameter is 380mm and the 29348E width is 85mm. Item: 29348E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 240mm x 380mm x 85mm/Metric ID (inner diameter)/Bore: 240mm OD (outer diameter): 380mm Width/Height/thickne ss: 85mm Size: 240 x 380 x 85 mm Quantity: One Bearing Dynamic load rating Cr: 1,410,000 N Static load rating Cor: 5,850,000 N Limiting Speed: Oil Lubrication: 980 RPM

29348E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29348E inner diameter is 240mm, the 29348E outer diameter is 380mm and the 29348E width is 85mm.

  • Item: 29348E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 240mm x 380mm x 85mm/Metric
  • ID (inner diameter)/Bore: 240mm
  • OD (outer diameter): 380mm
  • Width/Height/thickness: 85mm
  • Size: 240 x 380 x 85 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,410,000 N
  • Static load rating Cor: 5,850,000 N
  • Limiting Speed:
    • Oil Lubrication: 980 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10773
Product Name 29348E Nachi Spherical Thrust Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details