NationSkander California Corporation W3/8 Grooved Race Thrust Bearing 3/8 Kit8753

Description
W3/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 1" x 17/32".Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: W3/8 Ball Bearing Type: Thrust Ball Bearing Size: 3/8" x 1" x 17/32" Inch Size: 0.375" x 1" x 0.532" Inch Quantity: One Bearing
Description
W3/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 1" x 17/32".Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: W3/8 Ball Bearing Type: Thrust Ball Bearing Size: 3/8" x 1" x 17/32" Inch Size: 0.375" x 1" x 0.532" Inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
W3/8 Grooved Race Thrust Bearing 3/8 - Kit8753 - NationSkander California Corporation
Anaheim, CA, USA
W3/8 Grooved Race Thrust Bearing 3/8
Kit8753
W3/8 Grooved Race Thrust Bearing 3/8 Kit8753
W3/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 1" x 17/32".Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: W3/8 Ball Bearing Type: Thrust Ball Bearing Size: 3/8" x 1" x 17/32" Inch Size: 0.375" x 1" x 0.532" Inch Quantity: One Bearing

W3/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 1" x 17/32".Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel.

  • Item: W3/8 Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 3/8" x 1" x 17/32" Inch
  • Size: 0.375" x 1" x 0.532" Inch
  • Quantity: One Bearing
Supplier's Site
W3/8 Grooved Race Thrust Bearing 3/8 - Kit8753 - NationSkander California Corporation
Anaheim, CA, USA
W3/8 Grooved Race Thrust Bearing 3/8
Kit8753
W3/8 Grooved Race Thrust Bearing 3/8 Kit8753
W3/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 1" x 17/32".Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: W3/8 Ball Bearing Type: Thrust Ball Bearing Size: 3/8" x 1" x 17/32" Inch Size: 0.375" x 1" x 0.532" Inch Quantity: One Bearing

W3/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 1" x 17/32".Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel.

  • Item: W3/8 Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 3/8" x 1" x 17/32" Inch
  • Size: 0.375" x 1" x 0.532" Inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit8753
Product Name W3/8 Grooved Race Thrust Bearing 3/8
Unlock Full Specs
to access all available technical data