NationSkander California Corporation 51202 Thrust Bearing 15x32x12 Thrust Bearings Kit7862

Description
51102 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51102 Ball Bearing Type: Thrust Ball Bearing Dimensions: 15mm x 32mm x 12mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 12mm Size: 15 x 32 x 12mm Quantity: One Bearing Dynamic load rating Ca: 10,500 N Static load rating Coa: 16,800 N Limiting Speed: Grease Lubrication: 6,200 RPM Oil Lubrication: 9,400 RPM
Description
51102 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51102 Ball Bearing Type: Thrust Ball Bearing Dimensions: 15mm x 32mm x 12mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 12mm Size: 15 x 32 x 12mm Quantity: One Bearing Dynamic load rating Ca: 10,500 N Static load rating Coa: 16,800 N Limiting Speed: Grease Lubrication: 6,200 RPM Oil Lubrication: 9,400 RPM

Suppliers

Company
Product
Description
Supplier Links
51202 Thrust Bearing 15x32x12 Thrust Bearings - Kit7862 - NationSkander California Corporation
Anaheim, CA, USA
51202 Thrust Bearing 15x32x12 Thrust Bearings
Kit7862
51202 Thrust Bearing 15x32x12 Thrust Bearings Kit7862
51102 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51102 Ball Bearing Type: Thrust Ball Bearing Dimensions: 15mm x 32mm x 12mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 12mm Size: 15 x 32 x 12mm Quantity: One Bearing Dynamic load rating Ca: 10,500 N Static load rating Coa: 16,800 N Limiting Speed: Grease Lubrication: 6,200 RPM Oil Lubrication: 9,400 RPM

51102 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51102 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 15mm x 32mm x 12mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 12mm
  • Size: 15 x 32 x 12mm
  • Quantity: One Bearing
  • Dynamic load rating Ca: 10,500 N
  • Static load rating Coa: 16,800 N
  • Limiting Speed:
    • Grease Lubrication: 6,200 RPM
    • Oil Lubrication: 9,400 RPM
Supplier's Site
51202 Thrust Bearing 15x32x12 Thrust Bearings - Kit7862 - NationSkander California Corporation
Anaheim, CA, USA
51202 Thrust Bearing 15x32x12 Thrust Bearings
Kit7862
51202 Thrust Bearing 15x32x12 Thrust Bearings Kit7862
51102 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51102 Ball Bearing Type: Thrust Ball Bearing Dimensions: 15mm x 32mm x 12mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 12mm Size: 15 x 32 x 12mm Quantity: One Bearing Dynamic load rating Ca: 10,500 N Static load rating Coa: 16,800 N Limiting Speed: Grease Lubrication: 6,200 RPM Oil Lubrication: 9,400 RPM

51102 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51102 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 15mm x 32mm x 12mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 12mm
  • Size: 15 x 32 x 12mm
  • Quantity: One Bearing
  • Dynamic load rating Ca: 10,500 N
  • Static load rating Coa: 16,800 N
  • Limiting Speed:
    • Grease Lubrication: 6,200 RPM
    • Oil Lubrication: 9,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7862
Product Name 51202 Thrust Bearing 15x32x12 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3112M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details