NationSkander California Corporation 51106 Thrust Bearing 30x47x11 Thrust Bearings Kit7857

Description
51106 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 47mm x 11mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51106 Ball Bearing Type: Thrust Ball Bearing Dimensions: 30mm x 47mm x 11mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm Width/Height/thickne ss: 11mm Size: 30 x 47 x 11mm Quantity: One Bearing Dynamic load rating Ca: 20,400 N Static load rating Coa: 42,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 6,500 RPM
Description
51106 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 47mm x 11mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51106 Ball Bearing Type: Thrust Ball Bearing Dimensions: 30mm x 47mm x 11mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm Width/Height/thickne ss: 11mm Size: 30 x 47 x 11mm Quantity: One Bearing Dynamic load rating Ca: 20,400 N Static load rating Coa: 42,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 6,500 RPM

Suppliers

Company
Product
Description
Supplier Links
51106 Thrust Bearing 30x47x11 Thrust Bearings - Kit7857 - NationSkander California Corporation
Anaheim, CA, USA
51106 Thrust Bearing 30x47x11 Thrust Bearings
Kit7857
51106 Thrust Bearing 30x47x11 Thrust Bearings Kit7857
51106 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 47mm x 11mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51106 Ball Bearing Type: Thrust Ball Bearing Dimensions: 30mm x 47mm x 11mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm Width/Height/thickne ss: 11mm Size: 30 x 47 x 11mm Quantity: One Bearing Dynamic load rating Ca: 20,400 N Static load rating Coa: 42,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 6,500 RPM

51106 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 47mm x 11mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51106 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 30mm x 47mm x 11mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 11mm
  • Size: 30 x 47 x 11mm
  • Quantity: One Bearing
  • Dynamic load rating Ca: 20,400 N
  • Static load rating Coa: 42,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,300 RPM
    • Oil Lubrication: 6,500 RPM
Supplier's Site
51106 Thrust Bearing 30x47x11 Thrust Bearings - Kit7857 - NationSkander California Corporation
Anaheim, CA, USA
51106 Thrust Bearing 30x47x11 Thrust Bearings
Kit7857
51106 Thrust Bearing 30x47x11 Thrust Bearings Kit7857
51106 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 47mm x 11mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51106 Ball Bearing Type: Thrust Ball Bearing Dimensions: 30mm x 47mm x 11mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm Width/Height/thickne ss: 11mm Size: 30 x 47 x 11mm Quantity: One Bearing Dynamic load rating Ca: 20,400 N Static load rating Coa: 42,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 6,500 RPM

51106 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 47mm x 11mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51106 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 30mm x 47mm x 11mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 11mm
  • Size: 30 x 47 x 11mm
  • Quantity: One Bearing
  • Dynamic load rating Ca: 20,400 N
  • Static load rating Coa: 42,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,300 RPM
    • Oil Lubrication: 6,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7857
Product Name 51106 Thrust Bearing 30x47x11 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details