NationSkander California Corporation 2 Thrust Bearing 3.175x12x6 ID=1/8 Kit6927

Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3.175mm x 12mm x 6mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 3.175mm x 12mm x 6mm Quantity: Two Bearings Basic Dynamic Load Rating: 3.33 kn Static load rating: 4.67 kn
Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3.175mm x 12mm x 6mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 3.175mm x 12mm x 6mm Quantity: Two Bearings Basic Dynamic Load Rating: 3.33 kn Static load rating: 4.67 kn

Suppliers

Company
Product
Description
Supplier Links
2 Thrust Bearing 3.175x12x6 ID=1/8 - Kit6927 - NationSkander California Corporation
Anaheim, CA, USA
2 Thrust Bearing 3.175x12x6 ID=1/8
Kit6927
2 Thrust Bearing 3.175x12x6 ID=1/8 Kit6927
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3.175mm x 12mm x 6mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 3.175mm x 12mm x 6mm Quantity: Two Bearings Basic Dynamic Load Rating: 3.33 kn Static load rating: 4.67 kn

2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3.175mm x 12mm x 6mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel.

  • Item: Thrust Ball Bearings
  • Size: 3.175mm x 12mm x 6mm
  • Quantity: Two Bearings
  • Basic Dynamic Load Rating: 3.33 kn
  • Static load rating: 4.67 kn
Supplier's Site
2 Thrust Bearing 3.175x12x6 ID=1/8 - Kit6927 - NationSkander California Corporation
Anaheim, CA, USA
2 Thrust Bearing 3.175x12x6 ID=1/8
Kit6927
2 Thrust Bearing 3.175x12x6 ID=1/8 Kit6927
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3.175mm x 12mm x 6mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 3.175mm x 12mm x 6mm Quantity: Two Bearings Basic Dynamic Load Rating: 3.33 kn Static load rating: 4.67 kn

2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3.175mm x 12mm x 6mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel.

  • Item: Thrust Ball Bearings
  • Size: 3.175mm x 12mm x 6mm
  • Quantity: Two Bearings
  • Basic Dynamic Load Rating: 3.33 kn
  • Static load rating: 4.67 kn
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6927
Product Name 2 Thrust Bearing 3.175x12x6 ID=1/8
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS1504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details