NationSkander California Corporation 29448E Nachi Spherical Thrust Bearing Kit10774

Description
29448E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29448E inner diameter is 240mm, the 29448E outer diameter is 440mm and the 29448E width is 122mm. Item: 29448E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 240mm x 440mm x 122mm/Metric ID (inner diameter)/Bore: 240mm OD (outer diameter): 440mm Width/Height/thickne ss: 122mm Size: 240 x 440 x 122 mm Quantity: One Bearing Dynamic load rating Cr: 2,480,000 N Static load rating Cor: 9,450,000 N Limiting Speed: Oil Lubrication: 720 RPM
Description
29448E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29448E inner diameter is 240mm, the 29448E outer diameter is 440mm and the 29448E width is 122mm. Item: 29448E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 240mm x 440mm x 122mm/Metric ID (inner diameter)/Bore: 240mm OD (outer diameter): 440mm Width/Height/thickne ss: 122mm Size: 240 x 440 x 122 mm Quantity: One Bearing Dynamic load rating Cr: 2,480,000 N Static load rating Cor: 9,450,000 N Limiting Speed: Oil Lubrication: 720 RPM

Suppliers

Company
Product
Description
Supplier Links
29448E Nachi Spherical Thrust Bearing - Kit10774 - NationSkander California Corporation
Anaheim, CA, USA
29448E Nachi Spherical Thrust Bearing
Kit10774
29448E Nachi Spherical Thrust Bearing Kit10774
29448E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29448E inner diameter is 240mm, the 29448E outer diameter is 440mm and the 29448E width is 122mm. Item: 29448E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 240mm x 440mm x 122mm/Metric ID (inner diameter)/Bore: 240mm OD (outer diameter): 440mm Width/Height/thickne ss: 122mm Size: 240 x 440 x 122 mm Quantity: One Bearing Dynamic load rating Cr: 2,480,000 N Static load rating Cor: 9,450,000 N Limiting Speed: Oil Lubrication: 720 RPM

29448E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29448E inner diameter is 240mm, the 29448E outer diameter is 440mm and the 29448E width is 122mm.

  • Item: 29448E Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 240mm x 440mm x 122mm/Metric
  • ID (inner diameter)/Bore: 240mm
  • OD (outer diameter): 440mm
  • Width/Height/thickness: 122mm
  • Size: 240 x 440 x 122 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,480,000 N
  • Static load rating Cor: 9,450,000 N
  • Limiting Speed:
    • Oil Lubrication: 720 RPM
Supplier's Site
29448E Nachi Spherical Thrust Bearing - Kit10774 - NationSkander California Corporation
Anaheim, CA, USA
29448E Nachi Spherical Thrust Bearing
Kit10774
29448E Nachi Spherical Thrust Bearing Kit10774
29448E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29448E inner diameter is 240mm, the 29448E outer diameter is 440mm and the 29448E width is 122mm. Item: 29448E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 240mm x 440mm x 122mm/Metric ID (inner diameter)/Bore: 240mm OD (outer diameter): 440mm Width/Height/thickne ss: 122mm Size: 240 x 440 x 122 mm Quantity: One Bearing Dynamic load rating Cr: 2,480,000 N Static load rating Cor: 9,450,000 N Limiting Speed: Oil Lubrication: 720 RPM

29448E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29448E inner diameter is 240mm, the 29448E outer diameter is 440mm and the 29448E width is 122mm.

  • Item: 29448E Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 240mm x 440mm x 122mm/Metric
  • ID (inner diameter)/Bore: 240mm
  • OD (outer diameter): 440mm
  • Width/Height/thickness: 122mm
  • Size: 240 x 440 x 122 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,480,000 N
  • Static load rating Cor: 9,450,000 N
  • Limiting Speed:
    • Oil Lubrication: 720 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit10774
Product Name 29448E Nachi Spherical Thrust Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details