NationSkander California Corporation 51311 Thrust Bearing 55x105x35 Thrust Bearings Kit7592

Description
51311 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 55mm x 105mm x 35mm. Thrust bearing is known to high axial or Vertical loads. Bearing is made of Chrome Steel. Item: 51311 Ball Bearing Type: Thrust Ball Bearing Dimensions: 55mm x 105mm x 35mm/Metric ID (inner diameter)/Bore: 55mm OD (outer diameter): 105mm Width/Height/thickne ss: 35mm Size: 55 x 105 x 35 mm Quantity: One Bearing Dynamic load rating Cr: 104,000 N Static load rating Cor: 224,000 N Limiting Speed: Grease Lubrication: 1,600 RPM Oil Lubrication: 2,200 RPM
Description
51311 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 55mm x 105mm x 35mm. Thrust bearing is known to high axial or Vertical loads. Bearing is made of Chrome Steel. Item: 51311 Ball Bearing Type: Thrust Ball Bearing Dimensions: 55mm x 105mm x 35mm/Metric ID (inner diameter)/Bore: 55mm OD (outer diameter): 105mm Width/Height/thickne ss: 35mm Size: 55 x 105 x 35 mm Quantity: One Bearing Dynamic load rating Cr: 104,000 N Static load rating Cor: 224,000 N Limiting Speed: Grease Lubrication: 1,600 RPM Oil Lubrication: 2,200 RPM

Suppliers

Company
Product
Description
Supplier Links
51311 Thrust Bearing 55x105x35 Thrust Bearings - Kit7592 - NationSkander California Corporation
Anaheim, CA, USA
51311 Thrust Bearing 55x105x35 Thrust Bearings
Kit7592
51311 Thrust Bearing 55x105x35 Thrust Bearings Kit7592
51311 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 55mm x 105mm x 35mm. Thrust bearing is known to high axial or Vertical loads. Bearing is made of Chrome Steel. Item: 51311 Ball Bearing Type: Thrust Ball Bearing Dimensions: 55mm x 105mm x 35mm/Metric ID (inner diameter)/Bore: 55mm OD (outer diameter): 105mm Width/Height/thickne ss: 35mm Size: 55 x 105 x 35 mm Quantity: One Bearing Dynamic load rating Cr: 104,000 N Static load rating Cor: 224,000 N Limiting Speed: Grease Lubrication: 1,600 RPM Oil Lubrication: 2,200 RPM

51311 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 55mm x 105mm x 35mm. Thrust bearing is known to high axial or Vertical loads. Bearing is made of Chrome Steel.

  • Item: 51311 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 55mm x 105mm x 35mm/Metric
  • ID (inner diameter)/Bore: 55mm
  • OD (outer diameter): 105mm
  • Width/Height/thickness: 35mm
  • Size: 55 x 105 x 35 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 104,000 N
  • Static load rating Cor: 224,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,600 RPM
    • Oil Lubrication: 2,200 RPM
Supplier's Site
51311 Thrust Bearing 55x105x35 Thrust Bearings - Kit7592 - NationSkander California Corporation
Anaheim, CA, USA
51311 Thrust Bearing 55x105x35 Thrust Bearings
Kit7592
51311 Thrust Bearing 55x105x35 Thrust Bearings Kit7592
51311 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 55mm x 105mm x 35mm. Thrust bearing is known to high axial or Vertical loads. Bearing is made of Chrome Steel. Item: 51311 Ball Bearing Type: Thrust Ball Bearing Dimensions: 55mm x 105mm x 35mm/Metric ID (inner diameter)/Bore: 55mm OD (outer diameter): 105mm Width/Height/thickne ss: 35mm Size: 55 x 105 x 35 mm Quantity: One Bearing Dynamic load rating Cr: 104,000 N Static load rating Cor: 224,000 N Limiting Speed: Grease Lubrication: 1,600 RPM Oil Lubrication: 2,200 RPM

51311 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 55mm x 105mm x 35mm. Thrust bearing is known to high axial or Vertical loads. Bearing is made of Chrome Steel.

  • Item: 51311 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 55mm x 105mm x 35mm/Metric
  • ID (inner diameter)/Bore: 55mm
  • OD (outer diameter): 105mm
  • Width/Height/thickness: 35mm
  • Size: 55 x 105 x 35 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 104,000 N
  • Static load rating Cor: 224,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,600 RPM
    • Oil Lubrication: 2,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit7592
Product Name 51311 Thrust Bearing 55x105x35 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details