NationSkander California Corporation 51203 Thrust Bearing 17x35x12 Thrust Bearings Kit7863

Description
51203 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51203 Ball Bearing Type: Thrust Ball Bearing Dimensions: 17mm x 35mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 12mm Size: 17x 35 x 12 mm Quantity: One Ball Bearing Dynamic load rating Ca: 17,100 N Static load rating Coa: 27,300 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 7,300 RPM
Description
51203 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51203 Ball Bearing Type: Thrust Ball Bearing Dimensions: 17mm x 35mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 12mm Size: 17x 35 x 12 mm Quantity: One Ball Bearing Dynamic load rating Ca: 17,100 N Static load rating Coa: 27,300 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 7,300 RPM

Suppliers

Company
Product
Description
Supplier Links
51203 Thrust Bearing 17x35x12 Thrust Bearings - Kit7863 - NationSkander California Corporation
Anaheim, CA, USA
51203 Thrust Bearing 17x35x12 Thrust Bearings
Kit7863
51203 Thrust Bearing 17x35x12 Thrust Bearings Kit7863
51203 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51203 Ball Bearing Type: Thrust Ball Bearing Dimensions: 17mm x 35mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 12mm Size: 17x 35 x 12 mm Quantity: One Ball Bearing Dynamic load rating Ca: 17,100 N Static load rating Coa: 27,300 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 7,300 RPM

51203 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51203 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 17mm x 35mm x 12mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 12mm
  • Size: 17x 35 x 12 mm
  • Quantity: One Ball Bearing
  • Dynamic load rating Ca: 17,100 N
  • Static load rating Coa: 27,300 N
  • Limiting Speed:
    • Grease Lubrication: 4,800 RPM
    • Oil Lubrication: 7,300 RPM
Supplier's Site
51203 Thrust Bearing 17x35x12 Thrust Bearings - Kit7863 - NationSkander California Corporation
Anaheim, CA, USA
51203 Thrust Bearing 17x35x12 Thrust Bearings
Kit7863
51203 Thrust Bearing 17x35x12 Thrust Bearings Kit7863
51203 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51203 Ball Bearing Type: Thrust Ball Bearing Dimensions: 17mm x 35mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 12mm Size: 17x 35 x 12 mm Quantity: One Ball Bearing Dynamic load rating Ca: 17,100 N Static load rating Coa: 27,300 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 7,300 RPM

51203 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51203 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 17mm x 35mm x 12mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 12mm
  • Size: 17x 35 x 12 mm
  • Quantity: One Ball Bearing
  • Dynamic load rating Ca: 17,100 N
  • Static load rating Coa: 27,300 N
  • Limiting Speed:
    • Grease Lubrication: 4,800 RPM
    • Oil Lubrication: 7,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7863
Product Name 51203 Thrust Bearing 17x35x12 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details