NationSkander California Corporation Thrust Bearing 7x14x4.5 Kit8159

Description
Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 4.5mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: Thrust Ball Bearing Dimensions: 7mm x 14mm x 4.5mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 14mm Width/Height/thickne ss: 4.5mm Size: 7mm x 14mm x 4.5mm Basic Dynamic load rating: 3.00 kn Basic Static load rating: 4.25 kn Quantity: one Bearing
Description
Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 4.5mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: Thrust Ball Bearing Dimensions: 7mm x 14mm x 4.5mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 14mm Width/Height/thickne ss: 4.5mm Size: 7mm x 14mm x 4.5mm Basic Dynamic load rating: 3.00 kn Basic Static load rating: 4.25 kn Quantity: one Bearing

Suppliers

Company
Product
Description
Supplier Links
Thrust Bearing 7x14x4.5 - Kit8159 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Bearing 7x14x4.5
Kit8159
Thrust Bearing 7x14x4.5 Kit8159
Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 4.5mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: Thrust Ball Bearing Dimensions: 7mm x 14mm x 4.5mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 14mm Width/Height/thickne ss: 4.5mm Size: 7mm x 14mm x 4.5mm Basic Dynamic load rating: 3.00 kn Basic Static load rating: 4.25 kn Quantity: one Bearing

Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 4.5mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: Thrust Ball Bearing
  • Dimensions: 7mm x 14mm x 4.5mm/Metric
  • ID (inner diameter)/Bore: 7mm
  • OD (outer diameter): 14mm
  • Width/Height/thickness: 4.5mm
  • Size: 7mm x 14mm x 4.5mm
  • Basic Dynamic load rating: 3.00 kn
  • Basic Static load rating: 4.25 kn
  • Quantity: one Bearing
Supplier's Site
Thrust Bearing 7x14x4.5 - Kit8159 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Bearing 7x14x4.5
Kit8159
Thrust Bearing 7x14x4.5 Kit8159
Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 4.5mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: Thrust Ball Bearing Dimensions: 7mm x 14mm x 4.5mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 14mm Width/Height/thickne ss: 4.5mm Size: 7mm x 14mm x 4.5mm Basic Dynamic load rating: 3.00 kn Basic Static load rating: 4.25 kn Quantity: one Bearing

Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 4.5mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: Thrust Ball Bearing
  • Dimensions: 7mm x 14mm x 4.5mm/Metric
  • ID (inner diameter)/Bore: 7mm
  • OD (outer diameter): 14mm
  • Width/Height/thickness: 4.5mm
  • Size: 7mm x 14mm x 4.5mm
  • Basic Dynamic load rating: 3.00 kn
  • Basic Static load rating: 4.25 kn
  • Quantity: one Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8159
Product Name Thrust Bearing 7x14x4.5
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3118G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details