NationSkander California Corporation 10 Thrust/Angular Contact Bearing 17x40x10 Thrust Bearings kit839

Description
10 Single Row Thrust/Angular Contact Ball Bearings, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearings are made of Chrome Steel. Item: Single Row Thrust Ball Bearing Type:Single Row Thrust/Angular Contact Ball Bearings Dimensions: 17mm x 40mm x 10mm/Metric inner diameter: 17mm outer diameter: 40mm Width: 10mm Size: 17 x 40 x 10 mm Quantity: 10 Bearings
Description
10 Single Row Thrust/Angular Contact Ball Bearings, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearings are made of Chrome Steel. Item: Single Row Thrust Ball Bearing Type:Single Row Thrust/Angular Contact Ball Bearings Dimensions: 17mm x 40mm x 10mm/Metric inner diameter: 17mm outer diameter: 40mm Width: 10mm Size: 17 x 40 x 10 mm Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Thrust/Angular Contact Bearing 17x40x10 Thrust Bearings - kit839 - NationSkander California Corporation
Anaheim, CA, USA
10 Thrust/Angular Contact Bearing 17x40x10 Thrust Bearings
kit839
10 Thrust/Angular Contact Bearing 17x40x10 Thrust Bearings kit839
10 Single Row Thrust/Angular Contact Ball Bearings, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearings are made of Chrome Steel. Item: Single Row Thrust Ball Bearing Type:Single Row Thrust/Angular Contact Ball Bearings Dimensions: 17mm x 40mm x 10mm/Metric inner diameter: 17mm outer diameter: 40mm Width: 10mm Size: 17 x 40 x 10 mm Quantity: 10 Bearings

10 Single Row Thrust/Angular Contact Ball Bearings, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearings are made of Chrome Steel.

  • Item: Single Row Thrust Ball Bearing
  • Type:Single Row Thrust/Angular Contact Ball Bearings
  • Dimensions: 17mm x 40mm x 10mm/Metric
  • inner diameter: 17mm
  • outer diameter: 40mm
  • Width: 10mm
  • Size: 17 x 40 x 10 mm
  • Quantity: 10 Bearings
Supplier's Site
10 Thrust/Angular Contact Bearing 17x40x10 Thrust Bearings - kit839 - NationSkander California Corporation
Anaheim, CA, USA
10 Thrust/Angular Contact Bearing 17x40x10 Thrust Bearings
kit839
10 Thrust/Angular Contact Bearing 17x40x10 Thrust Bearings kit839
10 Single Row Thrust/Angular Contact Ball Bearings, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearings are made of Chrome Steel. Item: Single Row Thrust Ball Bearing Type:Single Row Thrust/Angular Contact Ball Bearings Dimensions: 17mm x 40mm x 10mm/Metric inner diameter: 17mm outer diameter: 40mm Width: 10mm Size: 17 x 40 x 10 mm Quantity: 10 Bearings

10 Single Row Thrust/Angular Contact Ball Bearings, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearings are made of Chrome Steel.

  • Item: Single Row Thrust Ball Bearing
  • Type:Single Row Thrust/Angular Contact Ball Bearings
  • Dimensions: 17mm x 40mm x 10mm/Metric
  • inner diameter: 17mm
  • outer diameter: 40mm
  • Width: 10mm
  • Size: 17 x 40 x 10 mm
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number kit839
Product Name 10 Thrust/Angular Contact Bearing 17x40x10 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Ball Bearings - 2612596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details